STMicroelectronics, Inc. Gates and Inverters M74HCU04TTR

Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 497-7404-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-7404-2-ND
Gates and Inverters 497-7404-2-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - M74HCU04TTR - 126094-M74HCU04TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74HCU04TTR
126094-M74HCU04TTR
Logic - Logic - Gates and Inverters - M74HCU04TTR 126094-M74HCU04TTR
Manufacturer: STMicroelectronics Win Source Part Number: 126094-M74HCU04TTR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 10ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.7 V to 4.8 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 126094-M74HCU04TTR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 10ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.7 V to 4.8 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Singapore, Singapore
2V 6V TSSOP Logic IC
705-M74HCU04TTR
2V 6V TSSOP Logic IC 705-M74HCU04TTR
6-Gate CMOS Inverter IC, 2V-6V, 90ns, TSSOP-14 Product overview: M74HCU04TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HCU04TTR can be used for catalog matching and distributor lookup.

6-Gate CMOS Inverter IC, 2V-6V, 90ns, TSSOP-14 Product overview: M74HCU04TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HCU04TTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - M74HCU04TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74HCU04TTR
Gates and Inverters M74HCU04TTR
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - M74HCU04TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74HCU04TTR
Logic - Gates and Inverters M74HCU04TTR
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 497-7404-2-ND 126094-M74HCU04TTR 705-M74HCU04TTR M74HCU04TTR M74HCU04TTR
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - M74HCU04TTR 2V 6V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT
Supply Voltage 2V ~ 6V 2 V ~ 6 V 6V 2V ~ 6V 1.7V ~ 4.8V (Low), 0.3V ~ 1.2V (High)
Inputs 1 6 1 1
Propagation Delay 10 ns 10 ns 90 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS03FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOR; XOR; XNOR
Output Type Differential
View Details
2 suppliers
5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers