Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 144965-M74HCT7007RM1
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 14-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
IC BUFFER NON-INVERT 5.5V 14SO
IC BUFFER NON-INVERT 5.5V 14SO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 497-7847-2-ND | 144965-M74HCT7007RM13TR | M74HCT7007RM13TR | M74HCT7007RM13TR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HCT7007RM13TR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |