STMicroelectronics 8-bit 21MHz 5.5V DIP Logic IC M74HCT574B1R

Description
8-Bit D-Type Flip-Flop, 21MHz, 5.5V, DIP, Logic IC Product overview: M74HCT574B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 21MHz, 5.5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 21MHz, 5.5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HCT574B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Flip-Flop, 21MHz, 5.5V, DIP, Logic IC Product overview: M74HCT574B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 21MHz, 5.5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 21MHz, 5.5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HCT574B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 21MHz 5.5V DIP Logic IC
706-M74HCT574B1R
8-bit 21MHz 5.5V DIP Logic IC 706-M74HCT574B1R
8-Bit D-Type Flip-Flop, 21MHz, 5.5V, DIP, Logic IC Product overview: M74HCT574B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 21MHz, 5.5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 21MHz, 5.5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HCT574B1R can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop, 21MHz, 5.5V, DIP, Logic IC Product overview: M74HCT574B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 21MHz, 5.5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 21MHz, 5.5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HCT574B1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-M74HCT574B1R
Product Name 8-bit 21MHz 5.5V DIP Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 5.5V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F32/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
6 suppliers
Gates and Inverters - 74ABT04DB,118-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details