STMicroelectronics 8-bit 5V DIP Logic IC M74HCT573B1R

Description
8-Bit 3-State Buffer/Driver, 5V, DIP-20 Product overview: M74HCT573B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, DIP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-M74HCT573B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 3-State Buffer/Driver, 5V, DIP-20 Product overview: M74HCT573B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, DIP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-M74HCT573B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V DIP Logic IC
708-M74HCT573B1R
8-bit 5V DIP Logic IC 708-M74HCT573B1R
8-Bit 3-State Buffer/Driver, 5V, DIP-20 Product overview: M74HCT573B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, DIP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-M74HCT573B1R can be used for catalog matching and distributor lookup.

8-Bit 3-State Buffer/Driver, 5V, DIP-20 Product overview: M74HCT573B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, DIP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-M74HCT573B1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-M74HCT573B1R
Product Name 8-bit 5V DIP Logic IC
Gate Type Buffer/Driver; D-Type, Latch
Supply Voltage 5.5V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L51FM/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type Other; CFP
View Details
Gates and Inverters - Multi-Function, Configurable - 100102J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Dual 3-Input Majority Voter w/ error output - AP54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHCT86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers