STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HCT540B1R M74HCT540B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 785134-M74HCT540B1R Series: 74HCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: M74HCT540 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): HD74HCT540P; TC74HCT540AP; TC74HCT540AP(F); MM74HCT540N; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 785134-M74HCT540B1R Series: 74HCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: M74HCT540 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): HD74HCT540P; TC74HCT540AP; TC74HCT540AP(F); MM74HCT540N; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HCT540B1R - 785134-M74HCT540B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HCT540B1R
785134-M74HCT540B1R
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HCT540B1R 785134-M74HCT540B1R
Manufacturer: STMicroelectronics Win Source Part Number: 785134-M74HCT540B1R Series: 74HCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 6mA, 6mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: M74HCT540 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): HD74HCT540P; TC74HCT540AP; TC74HCT540AP(F); MM74HCT540N; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 785134-M74HCT540B1R
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: M74HCT540
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DIP
Alternative Parts (Cross-Reference): HD74HCT540P; TC74HCT540AP; TC74HCT540AP(F); MM74HCT540N;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 785134-M74HCT540B1R
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HCT540B1R
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM231LARZ - 860124-ADM231LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details