3 Circuit IC Switch 2:1 120Ohm 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 041337-M74HCT4053RM1
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 190MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 120 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 4.5 V to 5.5 V
Dual Supply Voltage(V±): ±1 V to 6 V
Max Switch Time (Ton,Toff): 34ns, 31ns
Channel Capacitance(CS off, CD off): 0.75pF, 5pF
Max Leakage Current (IS off): 100nA
3-Ch SPDT Multiplexer/Demultip
3 Circuit IC Switch 2:1 120Ohm 16-SO
IC MUX/DEMUX TRIPLE 2X1 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 497-7398-2-ND | 041337-M74HCT4053RM13TR | 747-M74HCT4053RM13TR | M74HCT4053RM13TR | M74HCT4053RM13TR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HCT4053RM13TR | 120MHz 1V 6V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | 2x1 | |||
| Supply Voltage (VS) | 1 to 6 volts | 4.5 to 5.5 volts | 5 volts | ||
| Ron | 120 ohms | 120 ohms | 5 ohms | ||
| Bandwidth | 190 MHz | 190 MHz | 120 MHz | 190 MHz | 190 MHz |
| tON | 34 ns |