Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986646-M74HCT4052TTR
Packaging: Tape & Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Bandwidth: 190 MHz
Resistance: 180 Ω
Number of Channels: 2
Number of Pins: 16
Propagation Delay: 12 ns
Categories: OEM Parts(M-N)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 500 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 45 ns
Turn-Off Delay Time: 38 ns
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 1 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 986646-M74HCT4052TTR |
| Product Name | OEM Parts - OEM Parts (M - N) - M74HCT4052TTR |