Manufacturer: STMicroelectronics
Win Source Part Number: 102405-M74HCT4051RM1
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 190MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 120 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 4.5 V to 5.5 V
Dual Supply Voltage(V±): ±1 V to 6 V
Max Switch Time (Ton,Toff): 34ns, 31ns
Channel Capacitance(CS off, CD off): 0.75pF, 5pF
Max Leakage Current (IS off): 100nA
8-Ch Mux/Demux IC, 190MHz, 5V, SOP, Surface Mount Product overview: M74HCT4051RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 190MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HCT4051RM13TR
1 Circuit IC Switch 8:1 120Ohm 16-SO
IC MUX/DEMUX 8X1 16SOIC
1 Circuit IC Switch 8:1 120Ohm 16-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 102405-M74HCT4051RM13TR | 747-M74HCT4051RM13TR | 497-7845-2-ND | M74HCT4051RM13TR | M74HCT4051RM13TR |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HCT4051RM13TR | SMD 190MHz 5V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | 8x1 | |||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | 1 to 6 volts | ||
| Bandwidth | 190 MHz | 190 MHz | 190 MHz | 190 MHz | 190 MHz |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |