STMicroelectronics 8-bit 80MHz 5.5V DIP Logic IC M74HCT273B1R

Description
D Flip-Flop 8-Bit 80MHz DIP 5.5V Logic IC Product overview: M74HCT273B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 80MHz, 5.5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 80MHz, 5.5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HCT273B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D Flip-Flop 8-Bit 80MHz DIP 5.5V Logic IC Product overview: M74HCT273B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 80MHz, 5.5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 80MHz, 5.5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HCT273B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 80MHz 5.5V DIP Logic IC - 706-M74HCT273B1R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 80MHz 5.5V DIP Logic IC
706-M74HCT273B1R
8-bit 80MHz 5.5V DIP Logic IC 706-M74HCT273B1R
D Flip-Flop 8-Bit 80MHz DIP 5.5V Logic IC Product overview: M74HCT273B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 80MHz, 5.5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 80MHz, 5.5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HCT273B1R can be used for catalog matching and distributor lookup.

D Flip-Flop 8-Bit 80MHz DIP 5.5V Logic IC Product overview: M74HCT273B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 80MHz, 5.5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 80MHz, 5.5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HCT273B1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-M74HCT273B1R
Product Name 8-bit 80MHz 5.5V DIP Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 5.5V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
8-bit 8BIT Logic IC - 706-74AHCT574BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1697238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details