Manufacturer: STMicroelectronics
Win Source Part Number: 020984-M74HCT244RM13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74HCT244DWRG4; MC74HCT244ADWR2G; M74HCT244M1; M74HCT244RM13TR;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC BUFFER NON-INVERT 5.5V 20SOP
IC BUFFER NON-INVERT 5.5V 20SOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 020984-M74HCT244RM13TR | M74HCT244RM13TR | M74HCT244RM13TR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HCT244RM13TR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts |