STMicroelectronics, Inc. Flip Flops M74HCT174TTR

Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - M74HCT174TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
M74HCT174TTR
Flip Flops M74HCT174TTR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - M74HCT174TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
M74HCT174TTR
Logic - Flip Flops M74HCT174TTR
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number M74HCT174TTR M74HCT174TTR
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AHC377PW-Q100J - Lingto Electronic Limited
Specs
fMAX 120 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
2 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details