STMicroelectronics Logic - Logic - Gates and Inverters - M74HCT04B1R M74HCT04B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 924966-M74HCT04B1R Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 14-DIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HCT04 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-1893-5, 1805-M74HCT04B1R, 1026-M74HCT04B1R, 497-1893-5, 497-1893-5-NDR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 924966-M74HCT04B1R Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 14-DIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HCT04 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-1893-5, 1805-M74HCT04B1R, 1026-M74HCT04B1R, 497-1893-5, 497-1893-5-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - M74HCT04B1R - 924966-M74HCT04B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74HCT04B1R
924966-M74HCT04B1R
Logic - Logic - Gates and Inverters - M74HCT04B1R 924966-M74HCT04B1R
Manufacturer: STMicroelectronics Win Source Part Number: 924966-M74HCT04B1R Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 14-DIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HCT04 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-1893-5, 1805-M74HCT04B1R, 1026-M74HCT04B1R, 497-1893-5, 497-1893-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 924966-M74HCT04B1R
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 6 Channel - 14-DIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HCT04
Categories: Integrated Circuits (ICs)
Case / Package: 14-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-1893-5, 1805-M74HCT04B1R, 1026-M74HCT04B1R, 497-1893-5, 497-1893-5-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 924966-M74HCT04B1R
Product Name Logic - Logic - Gates and Inverters - M74HCT04B1R
Package Type DIP; 14-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1221500 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Speaker
Standards and Certifications RoHS
Package Type SOP; Sop
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702BPAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9318202Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
LM111QML-SP Voltage Comparator - 5962L0052401VHA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,TO-99
View Details