STMicroelectronics, Inc. Comparators M74HC85RM13TR

Description
Magnitude Comparator Bit Active High Output AB 16-SO
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active High Output AB 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-1888-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1888-2-ND
Comparators 497-1888-2-ND
Magnitude Comparator Bit Active High Output AB 16-SO

Magnitude Comparator Bit Active High Output AB 16-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
M74HC85RM13TR
Integrated Circuits (ICs) - Logic - Comparators M74HC85RM13TR
IC COMPARATOR MAG 4BIT 16SO

IC COMPARATOR MAG 4BIT 16SO

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number 497-1888-2-ND M74HC85RM13TR
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude
Supply Voltage 2V ~ 6V Other
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - DM7131J - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
View Details
2 suppliers
Integrated Circuits (ICs) - Linear - Comparators - LM2903MX/ELLI958 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
Dual 4-Bit Comparator - 5133/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details