STMicroelectronics Logic - Logic - Comparators - M74HC85B1 M74HC85B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 041335-M74HC85B1 Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF Current - Quiescent: 4μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 041335-M74HC85B1 Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF Current - Quiescent: 4μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - M74HC85B1 - 041335-M74HC85B1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - M74HC85B1
041335-M74HC85B1
Logic - Logic - Comparators - M74HC85B1 041335-M74HC85B1
Manufacturer: STMicroelectronics Win Source Part Number: 041335-M74HC85B1 Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF Current - Quiescent: 4μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 041335-M74HC85B1
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Through Hole
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF
Current - Quiescent: 4μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Linear Comparator IC - 773-M74HC85B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
773-M74HC85B1
Linear Comparator IC 773-M74HC85B1
IC COMPARATOR MAGNITUDE 4B 16DIP Product overview: M74HC85B1 from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-M74HC85B1 can be used for catalog matching and distributor lookup.

IC COMPARATOR MAGNITUDE 4B 16DIP Product overview: M74HC85B1 from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-M74HC85B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 041335-M74HC85B1 773-M74HC85B1
Product Name Logic - Logic - Comparators - M74HC85B1 Linear Comparator IC
Supply Voltage (VS) 2 to 6 volts
Unlock Full Specs
to access all available technical data