D-Type Transparent Latch 2 Channel 1:8 IC Differential 16-TSSOP
IC LATCH 4BIT D TYPE 16-TSSOP
IC LATCH 4BIT D TYPE 16-TSSOP
D-Type Transparent Latch 2 Channel 1:8 IC Differential 16-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 497-7841-2-ND | M74HC75TTR | M74HC75TTR | M74HC75TTR |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | Differential | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA |