STMicroelectronics Dual 25MHz TSSOP Logic IC M74HC74TTR

Description
Dual D Flip-Flop, 25MHz, CMOS, TSSOP-14 Product overview: M74HC74TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 25MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC74TTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D Flip-Flop, 25MHz, CMOS, TSSOP-14 Product overview: M74HC74TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 25MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC74TTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 25MHz TSSOP Logic IC
706-M74HC74TTR
Dual 25MHz TSSOP Logic IC 706-M74HC74TTR
Dual D Flip-Flop, 25MHz, CMOS, TSSOP-14 Product overview: M74HC74TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 25MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC74TTR can be used for catalog matching and distributor lookup.

Dual D Flip-Flop, 25MHz, CMOS, TSSOP-14 Product overview: M74HC74TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 25MHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC74TTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-M74HC74TTR
Product Name Dual 25MHz TSSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS21AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 9210815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details