STMicroelectronics Dual Through-Hole 25MHz DIP Logic IC M74HC74B1R

Description
Dual D Flip-Flop, 25MHz, CMOS, DIP, Through Hole Product overview: M74HC74B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 25MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Through-Hole, 25MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC74B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D Flip-Flop, 25MHz, CMOS, DIP, Through Hole Product overview: M74HC74B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 25MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Through-Hole, 25MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC74B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Through-Hole 25MHz DIP Logic IC
706-M74HC74B1R
Dual Through-Hole 25MHz DIP Logic IC 706-M74HC74B1R
Dual D Flip-Flop, 25MHz, CMOS, DIP, Through Hole Product overview: M74HC74B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 25MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Through-Hole, 25MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC74B1R can be used for catalog matching and distributor lookup.

Dual D Flip-Flop, 25MHz, CMOS, DIP, Through Hole Product overview: M74HC74B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 25MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Through-Hole, 25MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC74B1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-M74HC74B1R
Product Name Dual Through-Hole 25MHz DIP Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 6V
Inputs 1
Propagation Delay 225 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4393-2-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers
Logic Gates - 2222734P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details