STMicroelectronics Logic - Logic - Flip Flops - M74HC74B1 M74HC74B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 829383-M74HC74B1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 829383-M74HC74B1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - M74HC74B1
829383-M74HC74B1
Logic - Logic - Flip Flops - M74HC74B1 829383-M74HC74B1
Manufacturer: STMicroelectronics Win Source Part Number: 829383-M74HC74B1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 829383-M74HC74B1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 829383-M74HC74B1
Product Name Logic - Logic - Flip Flops - M74HC74B1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Quad D-type flip-flop with reset; positive-edge trigger - 74HCT175D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
5 suppliers