STMicroelectronics, Inc. Flip Flops M74HC73TTR

Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 497-7390-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
497-7390-2-ND
Flip Flops 497-7390-2-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - M74HC73TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
M74HC73TTR
Flip Flops M74HC73TTR
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - M74HC73TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M74HC73TTR
Integrated Circuits (ICs) - Logic - Flip Flops M74HC73TTR
IC FF JK TYPE DUAL 1BIT 14TSSOP

IC FF JK TYPE DUAL 1BIT 14TSSOP

Supplier's Site
Logic - Flip Flops - M74HC73TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
M74HC73TTR
Logic - Flip Flops M74HC73TTR
IC FF JK TYPE DUAL 1BIT 14TSSOP

IC FF JK TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 497-7390-2-ND M74HC73TTR M74HC73TTR M74HC73TTR
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type J-K J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Propagation Delay 21 ns
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop; positive-edge trigger - 74AUP1G79GM,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
Logic - Flip Flops - 5962-8970101EA - Lingto Electronic Limited
Specs
fMAX 25 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Flip Flops - 100131J-MIL - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers