STMicroelectronics Dual 24MHz 2V 6V Logic IC M74HC73RM13TR

Description
Dual JK Flip-Flop, 24MHz, 2V-6V, SOP, CMOS Product overview: M74HC73RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 2V, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC73RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, 24MHz, 2V-6V, SOP, CMOS Product overview: M74HC73RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 2V, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC73RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 24MHz 2V 6V Logic IC
706-M74HC73RM13TR
Dual 24MHz 2V 6V Logic IC 706-M74HC73RM13TR
Dual JK Flip-Flop, 24MHz, 2V-6V, SOP, CMOS Product overview: M74HC73RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 2V, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC73RM13TR can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, 24MHz, 2V-6V, SOP, CMOS Product overview: M74HC73RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 2V, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC73RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-M74HC73RM13TR
Product Name Dual 24MHz 2V 6V Logic IC
Gate Type JK-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC00/B2A - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CLCC20
View Details
3 suppliers
Gates and Inverters - 1727-74AHCT1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Logic IC - 705-54AS04J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Logic Gates - 1220339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details