Quad 2-Input XNOR Gate IC, 74HC Series, SOP-14, CMOS Product overview: M74HC7266RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC7266RM13TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 765458-M74HC7266RM13
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Maximum Quiescent Current: 1μA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
XNOR (Exclusive NOR) IC 4 Channel 14-SO
IC GATE XNOR 4CH 2-INP 14SO
IC GATE XNOR 4CH 2-INP 14SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-M74HC7266RM13TR | 765458-M74HC7266RM13TR | M74HC7266RM13TR | M74HC7266RM13TR | M74HC7266RM13TR |
| Product Name | Quad Logic IC | Logic - Logic - Gates and Inverters - M74HC7266RM13TR | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR; XNOR; NOR GATE, XNOR | NOT; NOR; XNOR (Exclusive NOR) | NOR; XNOR; XNOR (Exclusive NOR) | NOT; NOR; XNOR | NOR; XNOR |
| Supply Voltage | 6V | 2 V ~ 6 V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 23 ns | 15 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |