STMicroelectronics, Inc. Comparators M74HC688RM13TR

Description
Magnitude Comparator Bit Active Low Output A=B 20-SO
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active Low Output A=B 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-1882-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-1882-2-ND
Comparators 497-1882-2-ND
Magnitude Comparator Bit Active Low Output A=B 20-SO

Magnitude Comparator Bit Active Low Output A=B 20-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
M74HC688RM13TR
Integrated Circuits (ICs) - Logic - Comparators M74HC688RM13TR
IC COMPARATOR IDENTITY 8BIT 20SO

IC COMPARATOR IDENTITY 8BIT 20SO

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number 497-1882-2-ND M74HC688RM13TR
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity
Supply Voltage 2V ~ 6V Other
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 25LS2521DC - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
2 suppliers
Comparators - LM111 MD8 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 5V ~ 30V, ±2.5V ~ 15V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details