STMicroelectronics, Inc. Comparators M74HC688B1R

Description
Magnitude Comparator Bit Active Low Output A=B 20-DIP
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active Low Output A=B 20-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-7389-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-7389-5-ND
Comparators 497-7389-5-ND
Magnitude Comparator Bit Active Low Output A=B 20-DIP

Magnitude Comparator Bit Active Low Output A=B 20-DIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
M74HC688B1R
Integrated Circuits (ICs) - Logic - Comparators M74HC688B1R
IC COMPARATOR IDENTITY 8B 20DIP

IC COMPARATOR IDENTITY 8B 20DIP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number 497-7389-5-ND M74HC688B1R
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity
Supply Voltage 2V ~ 6V Other
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALS29809DW - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; Other; SOIC
View Details
Specs
Supply Voltage Other
Package Type Other; Surface Mount
Operating Current 15 to 48 mA
View Details
Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
Analog Voltage Comparator - 526/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
Number of Pins 14
View Details