STMicroelectronics, Inc. Logic - Logic - Shift Registers - M74HC670M1R M74HC670M1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065366-M74HC670M1R Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Register File Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Universal Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065366-M74HC670M1R Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Register File Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Universal Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - M74HC670M1R - 1065366-M74HC670M1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M74HC670M1R
1065366-M74HC670M1R
Logic - Logic - Shift Registers - M74HC670M1R 1065366-M74HC670M1R
Manufacturer: STMicroelectronics Win Source Part Number: 1065366-M74HC670M1R Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Register File Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Universal Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1065366-M74HC670M1R
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Register File
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Purpose: Universal
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Shift Registers - M74HC670M1R - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
M74HC670M1R
Logic - Shift Registers M74HC670M1R
IC REGISTER 4WORD X 4BIT 16-SOIC

IC REGISTER 4WORD X 4BIT 16-SOIC

Supplier's Site Datasheet
Shift Registers - M74HC670M1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M74HC670M1R
Shift Registers M74HC670M1R
Shift Register File 1 Element 4 Bit 16-SO

Shift Register File 1 Element 4 Bit 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1065366-M74HC670M1R M74HC670M1R M74HC670M1R
Product Name Logic - Logic - Shift Registers - M74HC670M1R Logic - Shift Registers Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V
Output Characteristics Tri-State 3-State; Tri-State
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHC595BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
Shift Registers - 54195DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
Logic - Shift Registers - 74HC594D-Q100,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details