STMicroelectronics 8-bit 50MHz 6V Logic IC M74HC597RM13TR

Description
8-Bit Shift Register, 50MHz, 6V, CMOS, SOP, Push-Pull Product overview: M74HC597RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-M74HC597RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Shift Register, 50MHz, 6V, CMOS, SOP, Push-Pull Product overview: M74HC597RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-M74HC597RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 50MHz 6V Logic IC
712-M74HC597RM13TR
8-bit 50MHz 6V Logic IC 712-M74HC597RM13TR
8-Bit Shift Register, 50MHz, 6V, CMOS, SOP, Push-Pull Product overview: M74HC597RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-M74HC597RM13TR can be used for catalog matching and distributor lookup.

8-Bit Shift Register, 50MHz, 6V, CMOS, SOP, Push-Pull Product overview: M74HC597RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-M74HC597RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-M74HC597RM13TR
Product Name 8-bit 50MHz 6V Logic IC
Gate Type Shift Register, Latch
Supply Voltage 6V
Inputs 10
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC04PW-Q100/AUJ - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - 54LS136DMQB - 907408-54LS136DMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers