Shift Shift Register 1 Element 8 Bit 16-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 1211147-M74HC597B1R
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 6 V
Function: Parallel to Serial
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: M74HC597
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): MC74HC597AN; HD74HC597P; MC74HC597N;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 16-DIP
IC LATCH/SHIFT REG 8BIT 16-DIP
IC LATCH/SHIFT REG 8BIT 16-DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 497-7388-5-ND | 1211147-M74HC597B1R | M74HC597B1R | M74HC597B1R | M74HC597B1R |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - M74HC597B1R | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Register Type | Parallel In / Serial Out | Parallel In / Serial Out | Parallel In / Serial Out | ||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) |