STMicroelectronics Logic - Logic - Shift Registers - M74HC595YTTR M74HC595YTTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880794-M74HC595YTTR Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC595 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14397-6, 497-14397-2, 497-14397-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880794-M74HC595YTTR Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC595 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14397-6, 497-14397-2, 497-14397-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - M74HC595YTTR - 880794-M74HC595YTTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M74HC595YTTR
880794-M74HC595YTTR
Logic - Logic - Shift Registers - M74HC595YTTR 880794-M74HC595YTTR
Manufacturer: STMicroelectronics Win Source Part Number: 880794-M74HC595YTTR Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC595 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14397-6, 497-14397-2, 497-14397-1

Manufacturer: STMicroelectronics
Win Source Part Number: 880794-M74HC595YTTR
Series: Automotive, AEC-Q100, 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC595
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14397-6, 497-14397-2, 497-14397-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 880794-M74HC595YTTR
Product Name Logic - Logic - Shift Registers - M74HC595YTTR
Package Type SSOP; Other; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1828242P - RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1111AR-3.3 - 910598-ADP1111AR-3.3 - Win Source Electronics
Specs
Regulator Category Switching
Package Type SOIC; Other; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details