STMicroelectronics, Inc. Logic - Logic - Shift Registers - M74HC595YRM13TR M74HC595YRM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020981-M74HC595YRM13 TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Family Name: M74HC595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC595S16-13; CD74HC595ME4; CD74HC595M96G4; CD74HC595M96E4; ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020981-M74HC595YRM13 TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Family Name: M74HC595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC595S16-13; CD74HC595ME4; CD74HC595M96G4; CD74HC595M96E4; ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - M74HC595YRM13TR - 020981-M74HC595YRM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M74HC595YRM13TR
020981-M74HC595YRM13TR
Logic - Logic - Shift Registers - M74HC595YRM13TR 020981-M74HC595YRM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 020981-M74HC595YRM13 TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Family Name: M74HC595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC595S16-13; CD74HC595ME4; CD74HC595M96G4; CD74HC595M96E4; ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 020981-M74HC595YRM13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Family Name: M74HC595
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC595S16-13; CD74HC595ME4; CD74HC595M96G4; CD74HC595M96E4;
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 497-14396-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-14396-6-ND
Shift Registers 497-14396-6-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 497-14396-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-14396-2-ND
Shift Registers 497-14396-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 497-14396-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-14396-1-ND
Shift Registers 497-14396-1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Shift Registers - M74HC595YRM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
M74HC595YRM13TR
Logic - Shift Registers M74HC595YRM13TR
IC SHIFT REG LATCH 8BIT 16SOIC

IC SHIFT REG LATCH 8BIT 16SOIC

Supplier's Site Datasheet
Shift Register, 8-Bit, Sipo, Soic-16; Logic Family / Base Number Stmicroelectronics - 18AC7477 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8-Bit, Sipo, Soic-16; Logic Family / Base Number Stmicroelectronics
18AC7477
Shift Register, 8-Bit, Sipo, Soic-16; Logic Family / Base Number Stmicroelectronics 18AC7477
SHIFT REGISTER, 8-BIT, SIPO, SOIC-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes

SHIFT REGISTER, 8-BIT, SIPO, SOIC-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
M74HC595YRM13TR
Counter Shift Registers M74HC595YRM13TR
Counter Shift Registers 8 Bit Shift Register 3-State Output Latch

Counter Shift Registers 8 Bit Shift Register 3-State Output Latch

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - M74HC595YRM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M74HC595YRM13TR
Integrated Circuits (ICs) - Logic - Shift Registers M74HC595YRM13TR
IC SHIFT REG LATCH 8BIT 16SOIC

IC SHIFT REG LATCH 8BIT 16SOIC

Supplier's Site
Shift Registers - M74HC595YRM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M74HC595YRM13TR
Shift Registers M74HC595YRM13TR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - M74HC595YRM13TR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
M74HC595YRM13TR
Shift Registers M74HC595YRM13TR
IC SHIFT REG LATCH 8BIT 16SOIC

IC SHIFT REG LATCH 8BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 020981-M74HC595YRM13TR 497-14396-6-ND M74HC595YRM13TR 18AC7477 M74HC595YRM13TR M74HC595YRM13TR M74HC595YRM13TR M74HC595YRM13TR
Product Name Logic - Logic - Shift Registers - M74HC595YRM13TR Shift Registers Logic - Shift Registers Shift Register, 8-Bit, Sipo, Soic-16; Logic Family / Base Number Stmicroelectronics Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics Tri-State 3-State 3-State; Tri-State Tri-State
Package Type Other; 16-SO SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Number of units in IC 1 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L165AJ/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595D,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
7 suppliers
CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
7 suppliers