STMicroelectronics, Inc. Logic - Logic - Counters, Dividers - M74HC590TTR M74HC590TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 113362-M74HC590TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 61MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 113362-M74HC590TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 61MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - M74HC590TTR - 113362-M74HC590TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - M74HC590TTR
113362-M74HC590TTR
Logic - Logic - Counters, Dividers - M74HC590TTR 113362-M74HC590TTR
Manufacturer: STMicroelectronics Win Source Part Number: 113362-M74HC590TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 61MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 113362-M74HC590TTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 61MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Counters, Dividers - 497-7838-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
497-7838-2-ND
Counters, Dividers 497-7838-2-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - M74HC590TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
M74HC590TTR
Counters, Dividers M74HC590TTR
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - M74HC590TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
M74HC590TTR
Logic - Counters, Dividers M74HC590TTR
IC COUNTER REGISTER 8BIT 16TSSOP

IC COUNTER REGISTER 8BIT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - M74HC590TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M74HC590TTR
Integrated Circuits (ICs) - Logic - Counters, Dividers M74HC590TTR
IC BINARY COUNTER 8-BIT 16TSSOP

IC BINARY COUNTER 8-BIT 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 113362-M74HC590TTR 497-7838-2-ND M74HC590TTR M74HC590TTR M74HC590TTR
Product Name Logic - Logic - Counters, Dividers - M74HC590TTR Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Logic - Counters, Dividers - 74HC163D,653 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 55 MHz
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 93L10DM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers