STMicroelectronics, Inc. Logic - Logic - Counters, Dividers - M74HC590B1R M74HC590B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 041334-M74HC590B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 61MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 041334-M74HC590B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 61MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - M74HC590B1R - 041334-M74HC590B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - M74HC590B1R
041334-M74HC590B1R
Logic - Logic - Counters, Dividers - M74HC590B1R 041334-M74HC590B1R
Manufacturer: STMicroelectronics Win Source Part Number: 041334-M74HC590B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 61MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 041334-M74HC590B1R
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 61MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Counters, Dividers - 497-1879-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
497-1879-5-ND
Counters, Dividers 497-1879-5-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-DIP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-DIP

Buy Now Datasheet
Logic - Counters, Dividers - M74HC590B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
M74HC590B1R
Logic - Counters, Dividers M74HC590B1R
IC COUNTER REGISTER 8BIN 16-DIP

IC COUNTER REGISTER 8BIN 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - M74HC590B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M74HC590B1R
Integrated Circuits (ICs) - Logic - Counters, Dividers M74HC590B1R
IC BINARY COUNTER 8-BIT 16DIP

IC BINARY COUNTER 8-BIT 16DIP

Supplier's Site
Counters, Dividers - M74HC590B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
M74HC590B1R
Counters, Dividers M74HC590B1R
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-DIP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 041334-M74HC590B1R 497-1879-5-ND M74HC590B1R M74HC590B1R M74HC590B1R
Product Name Logic - Logic - Counters, Dividers - M74HC590B1R Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type DIP; 16-DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

12-stage divider and oscillator - 74AHC1G4212GWH - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
7 suppliers
Logic - Counters, Dividers - 74HC193FP-E - Lingto Electronic Limited
Specs
Features Presettable
Counter Category Synchronous
Counter Direction UP; DOWN
View Details
Counters, Dividers - 4520BDM - Quarktwin Technology Ltd.
Specs
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 10 MHz
View Details
2 suppliers