Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FLIP FLOP OCTAL D 3ST 20TSSOP
IC FLIP FLOP OCTAL D 3ST 20TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | M74HC574TTR | M74HC574TTR | M74HC574TTR |
| Product Name | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | ||
| Supply Voltage | 2V ~ 6V | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Package Type | TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP |