Manufacturer: STMicroelectronics
Win Source Part Number: 1211143-M74HC573B1R
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 20-DIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 12ns
Part Status: Obsolete(EOL)
Family Name: M74HC573
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-DIP
Alternative Parts (Cross-Reference): TC74HC573AP(TB,F); TC74HC573AP; TC74HC573AP(P,F);
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP
Octal D-Latch
IC LATCH OCTAL D-TYPE 20-DIP
IC LATCH OCTAL D-TYPE 20-DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1211143-M74HC573B1R | 497-1875-5-ND | M74HC573B1R | 70013625 | M74HC573B1R | M74HC573B1R |
| Product Name | Logic - Logic - Latches - M74HC573B1R | Latches | Latches | IC, CMOS; DIP; OCTAL D-LATCH LOGIC; -0.5 TO +7V; +/- 20MA; -55; 125; 300; 500MW | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA | |||
| High-level Output Current (Source) | 7.8 mA | 7.8 mA | 7.8 mA | |||
| Propagation Delay | 12 ns | 12 ns | 12 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) |