Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 020978-M74HC541RM13T
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-SOP
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MC74HC541ADWR2G; M74HC541M1R; M74HC541RM13TR; CD74HC541MG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Quantity per package: 1k pcs
IC BUFFER NON-INVERT 6V 20SOP
IC BUFFER NON-INVERT 6V 20SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 497-1874-2-ND | 020978-M74HC541RM13TR | M74HC541RM13TR | M74HC541RM13TR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC541RM13TR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |