Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 924961-M74HC540B1R
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-DIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HC540
Categories: Integrated Circuits (ICs)
Case / Package: 20-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BUFFER INVERT 6V 20DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | M74HC540B1R-ND | 924961-M74HC540B1R | M74HC540B1R |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC540B1R | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts |