STMicroelectronics, Inc. Logic - Logic - Flip Flops - M74HC534B1R M74HC534B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 785130-M74HC534B1R Series: 74HC Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: Tri-State, Inverted Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 32ns @ 6V, 150pF Current - Quiescent: 4μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: M74HC534 Categories: Integrated Circuits (ICs) Clock Frequency: 90MHz Alternative Parts (Cross-Reference): CD74HC534E; HD74HC534P; MC74HC534AN; M74HC534B1R; MC74HC534AN; SN74HC534N; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 785130-M74HC534B1R Series: 74HC Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: Tri-State, Inverted Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 32ns @ 6V, 150pF Current - Quiescent: 4μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: M74HC534 Categories: Integrated Circuits (ICs) Clock Frequency: 90MHz Alternative Parts (Cross-Reference): CD74HC534E; HD74HC534P; MC74HC534AN; M74HC534B1R; MC74HC534AN; SN74HC534N; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - M74HC534B1R
785130-M74HC534B1R
Logic - Logic - Flip Flops - M74HC534B1R 785130-M74HC534B1R
Manufacturer: STMicroelectronics Win Source Part Number: 785130-M74HC534B1R Series: 74HC Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: Tri-State, Inverted Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 32ns @ 6V, 150pF Current - Quiescent: 4μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: M74HC534 Categories: Integrated Circuits (ICs) Clock Frequency: 90MHz Alternative Parts (Cross-Reference): CD74HC534E; HD74HC534P; MC74HC534AN; M74HC534B1R; MC74HC534AN; SN74HC534N; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 785130-M74HC534B1R
Series: 74HC
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Tri-State, Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 32ns @ 6V, 150pF
Current - Quiescent: 4μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: M74HC534
Categories: Integrated Circuits (ICs)
Clock Frequency: 90MHz
Alternative Parts (Cross-Reference): CD74HC534E; HD74HC534P; MC74HC534AN; M74HC534B1R; MC74HC534AN; SN74HC534N;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - M74HC534B1R-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
M74HC534B1R-ND
Flip Flops M74HC534B1R-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Flip Flops - M74HC534B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
M74HC534B1R
Logic - Flip Flops M74HC534B1R
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - M74HC534B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M74HC534B1R
Integrated Circuits (ICs) - Logic - Flip Flops M74HC534B1R
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - M74HC534B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
M74HC534B1R
Flip Flops M74HC534B1R
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 785130-M74HC534B1R M74HC534B1R-ND M74HC534B1R M74HC534B1R M74HC534B1R
Product Name Logic - Logic - Flip Flops - M74HC534B1R Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 32 ns 32 ns
fMAX 90 MHz 90 MHz
Low-level Output Current (Sink) 7.8 mA 7.8 mA 7.8 mA
High-level Output Current (Source) 7.8 mA 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products