Dual 6-Input AND-OR-INVERT Gate, 74HC Series, CMOS, DIP Product overview: M74HC51B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-M74HC51B1R can be used for catalog matching and distributor lookup.
AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 134249-M74HC51B1R
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 10 Input (3, 3, 2, 2)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 5.2mA, 5.2mA
Family Name: M74HC51
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): HD74HC51P; MC74HC51N; MN74HC51; MC74HC51D;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC INVERTER GATE DUAL 14-DIP
IC INVERTER GATE DUAL 14-DIP
DUAL AND/OR/INVERTER GATE, DIP-14; Logic Function:AND / OR / Inverter; No. of Elements:Dual; No. of Inputs:10Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74HC51; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
AND/OR/INVERT Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-M74HC51B1R | 497-1870-5-ND | 134249-M74HC51B1R | M74HC51B1R | M74HC51B1R | 89K0922 | M74HC51B1R |
| Product Name | Dual DIP Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - M74HC51B1R | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Dual And/or/inverter Gate, Dip-14; Logic Function Stmicroelectronics | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; OR GATE, Inverter | NOT; AND; OR | NOT; AND; OR; AND/OR/INVERT Gate | NOT | NOT; AND | AND; OR; AND/OR/INVERT Gate | |
| Supply Voltage | 6V | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |||
| Inputs | 10 | 10 | 10 | 10 | 10 | 10 | |
| Propagation Delay | 26 ns | ||||||
| Power Dissipation | 500 milliwatts |