STMicroelectronics Dual DIP Logic IC M74HC51B1

Description
AND-OR-Invert Gate 2-Element 2 Wide 2-IN/3-IN CMOS 14-Pin PDIP Tube / IC INVERTER GATE DUAL 14-DIP Product overview: M74HC51B1 from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-M74HC51B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AND-OR-Invert Gate 2-Element 2 Wide 2-IN/3-IN CMOS 14-Pin PDIP Tube / IC INVERTER GATE DUAL 14-DIP Product overview: M74HC51B1 from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-M74HC51B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual DIP Logic IC - 770-M74HC51B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual DIP Logic IC
770-M74HC51B1
Dual DIP Logic IC 770-M74HC51B1
AND-OR-Invert Gate 2-Element 2 Wide 2-IN/3-IN CMOS 14-Pin PDIP Tube / IC INVERTER GATE DUAL 14-DIP Product overview: M74HC51B1 from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-M74HC51B1 can be used for catalog matching and distributor lookup.

AND-OR-Invert Gate 2-Element 2 Wide 2-IN/3-IN CMOS 14-Pin PDIP Tube / IC INVERTER GATE DUAL 14-DIP Product overview: M74HC51B1 from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-M74HC51B1 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - M74HC51B1 - 073037-M74HC51B1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - M74HC51B1
073037-M74HC51B1
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - M74HC51B1 073037-M74HC51B1
Manufacturer: STMicroelectronics Win Source Part Number: 073037-M74HC51B1 Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: AND/OR/INVERT Gate Number of Inputs: 10 Input (3, 3, 2, 2) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 5.2mA, 5.2mA Family Name: M74HC51 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): HD74HC51P; MC74HC51N; MN74HC51; MC74HC51D; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 073037-M74HC51B1
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 10 Input (3, 3, 2, 2)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 5.2mA, 5.2mA
Family Name: M74HC51
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): HD74HC51P; MC74HC51N; MN74HC51; MC74HC51D;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 770-M74HC51B1 073037-M74HC51B1
Product Name Dual DIP Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - M74HC51B1
Gate Type NOT NOT; AND; OR; AND/OR/INVERT Gate
Inputs 10 10
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
IC Package Type Other; Tube/Rail DIP; Other; 14-DIP
Supply Voltage 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 712-54164/BDA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Quad 2-input AND gate - 74AHCT08BQ-Q100/GX - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-88621012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 2222732P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details