STMicroelectronics, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4852YRM13TR M74HC4852YRM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 041332-M74HC4852YRM1 3TR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 195 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 6.7pF, 22pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 041332-M74HC4852YRM1 3TR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 195 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 6.7pF, 22pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4852YRM13TR - 041332-M74HC4852YRM13TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4852YRM13TR
041332-M74HC4852YRM13TR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4852YRM13TR 041332-M74HC4852YRM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 041332-M74HC4852YRM1 3TR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 195 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 6.7pF, 22pF Max Leakage Current (IS off): 100nA

Manufacturer: STMicroelectronics
Win Source Part Number: 041332-M74HC4852YRM13TR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 195 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 2 V to 6 V
Channel Capacitance(CS off, CD off): 6.7pF, 22pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-13504-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-13504-1-ND
Analog Switches, Multiplexers, Demultiplexers 497-13504-1-ND
2 Circuit IC Switch 4:1 195Ohm 16-SO

2 Circuit IC Switch 4:1 195Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-13504-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-13504-6-ND
Analog Switches, Multiplexers, Demultiplexers 497-13504-6-ND
2 Circuit IC Switch 4:1 195Ohm 16-SO

2 Circuit IC Switch 4:1 195Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-13504-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-13504-2-ND
Analog Switches, Multiplexers, Demultiplexers 497-13504-2-ND
2 Circuit IC Switch 4:1 195Ohm 16-SO

2 Circuit IC Switch 4:1 195Ohm 16-SO

Buy Now Datasheet
Singapore, Singapore
Dual Quad Analog Switch and Multiplexer IC
747-M74HC4852YRM13TR
Dual Quad Analog Switch and Multiplexer IC 747-M74HC4852YRM13TR
DUAL 4 Channel Analog Mux/Demux With Injection Current Protection Product overview: M74HC4852YRM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4852YRM13TR can be used for catalog matching and distributor lookup.

DUAL 4 Channel Analog Mux/Demux With Injection Current Protection Product overview: M74HC4852YRM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4852YRM13TR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4852YRM13TR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
M74HC4852YRM13TR
Interface - Analog Switches, Multiplexers, Demultiplexers M74HC4852YRM13TR
IC MUX/DEMUX DUAL 4X1 16SOIC

IC MUX/DEMUX DUAL 4X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - M74HC4852YRM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
M74HC4852YRM13TR
Analog Switches, Multiplexers, Demultiplexers M74HC4852YRM13TR
2 Circuit IC Switch 4:1 195Ohm 16-SO

2 Circuit IC Switch 4:1 195Ohm 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 041332-M74HC4852YRM13TR 497-13504-1-ND 747-M74HC4852YRM13TR M74HC4852YRM13TR M74HC4852YRM13TR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4852YRM13TR Analog Switches, Multiplexers, Demultiplexers Dual Quad Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 4x1 4x1
Features Single-Supply
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data