DUAL 4 Channel Analog Mux/Demux With Injection Current Protection Product overview: M74HC4852RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4852RM13TR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 195Ohm 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 880790-M74HC4852RM13
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC4852
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: M74HC4852RM13TR-ND, 497-7835-1, 497-7835-2, 497-7835-6
IC MUX/DEMUX DUAL 4X1 16SOIC
2 Circuit IC Switch 4:1 195Ohm 16-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-M74HC4852RM13TR | 497-7835-2-ND | 880790-M74HC4852RM13TR | M74HC4852RM13TR | M74HC4852RM13TR |
| Product Name | Dual Quad Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4852RM13TR | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | |||
| Power Dissipation | 500 milliwatts | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | Tape and Reel | SOIC; "16-SOIC | 16-SO | SOIC; 16-SOIC (0.154\", 3.90mm Width) |