Single 8 Channel Analog Mux/Demux With Injection Current Protection Product overview: M74HC4851RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4851RM13TR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 195Ohm 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 1065360-M74HC4851RM1
Packaging: Reel - TR
Number of Circuits: 1
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 195 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 2 V to 6 V
Channel Capacitance(CS off, CD off): 6.7pF, 22pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC MUX/DEMUX 8X1 16SOIC
1 Circuit IC Switch 8:1 195Ohm 16-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-M74HC4851RM13TR | 497-7833-2-ND | 1065360-M74HC4851RM13TR | M74HC4851RM13TR | M74HC4851RM13TR |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4851RM13TR | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to ? volts | 2 to 6 volts | 2 to 6 volts | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Number of Pins | 16 | ||||
| Configuration | 8x1 | 8x1 |