Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 041329-M74HC4520RM13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 60MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO
IC BINARY COUNTER DL 4BIT 16SO
IC COUNTER DUAL 4BIT BIN 16-SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 497-1863-2-ND | 041329-M74HC4520RM13TR | M74HC4520RM13TR | M74HC4520RM13TR | M74HC4520RM13TR |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - M74HC4520RM13TR | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | Synchronous; Synchronous / Asynchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | 16-SO | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |