Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074422-M74HC4518B1R
Packaging: Rail/Tube
Number of Circuits: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 2
Number of Bits per Element: 4
Number of Bits: 4
Direction: Unidirectional
Reset: Asynchronous
Number of Pins: 16
Propagation Delay: 27 ns
Categories: OEM Parts(M-N)
Case / Package: PDIP
Alternative Parts (Cross-Reference): CD74HC4518E;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 240 ns
Logic Function: Counter
Number of Input Lines: 1
Number of Output Lines: 4
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1074422-M74HC4518B1R |
| Product Name | OEM Parts - OEM Parts (M - N) - M74HC4518B1R |