STMicroelectronics, Inc. Analog Switches, Multiplexers, Demultiplexers M74HC4316TTR

Description
4 Circuit IC Switch 2:1 70Ohm 16-TSSOP
Request a Quote Datasheet
Description
4 Circuit IC Switch 2:1 70Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 497-6462-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-6462-2-ND
Analog Switches, Multiplexers, Demultiplexers 497-6462-2-ND
4 Circuit IC Switch 2:1 70Ohm 16-TSSOP

4 Circuit IC Switch 2:1 70Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Analog Switch and Multiplexer IC
747-M74HC4316TTR
Quad TSSOP Analog Switch and Multiplexer IC 747-M74HC4316TTR
QUAD 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO16, TSSOP-16 Product overview: M74HC4316TTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4316TTR can be used for catalog matching and distributor lookup.

QUAD 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO16, TSSOP-16 Product overview: M74HC4316TTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4316TTR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4316TTR - 041328-M74HC4316TTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4316TTR
041328-M74HC4316TTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4316TTR 041328-M74HC4316TTR
Manufacturer: STMicroelectronics Win Source Part Number: 041328-M74HC4316TTR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 43MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 70 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±1 V to 6 V Max Switch Time (Ton,Toff): 18ns, 29ns Channel Capacitance(CS off, CD off): 1pF, 5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4536EEE+T; M74HC4316T; DG9424DQ-T1-E3; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 041328-M74HC4316TTR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 43MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 70 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±1 V to 6 V
Max Switch Time (Ton,Toff): 18ns, 29ns
Channel Capacitance(CS off, CD off): 1pF, 5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4536EEE+T; M74HC4316T; DG9424DQ-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4316TTR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
M74HC4316TTR
Interface - Analog Switches, Multiplexers, Demultiplexers M74HC4316TTR
IC SWITCH QUAD 1X1 16TSSOP

IC SWITCH QUAD 1X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - M74HC4316TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
M74HC4316TTR
Analog Switches, Multiplexers, Demultiplexers M74HC4316TTR
4 Circuit IC Switch 1:1 70Ohm 16-TSSOP

4 Circuit IC Switch 1:1 70Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 497-6462-2-ND 747-M74HC4316TTR 041328-M74HC4316TTR M74HC4316TTR M74HC4316TTR
Product Name Analog Switches, Multiplexers, Demultiplexers Quad TSSOP Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4316TTR Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Supply Voltage (VS) 1 to 12 volts 1 to ? volts 2 to 12 volts
Ron 70 ohms 5 ohms 70 ohms
Bandwidth 43 MHz 43 MHz 43 MHz 43 MHz
tON 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 216278 - RS Components, Ltd.
Specs
Configuration MIPI 2-Data Lane Switch
Number of Pins 24
View Details
Signal Switches, Multiplexers, Decoders - 1727-3273-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers