4 Circuit IC Switch 2:1 70Ohm 16-PDIP
Manufacturer: STMicroelectronics
Win Source Part Number: 073034-M74HC4316B1R
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 43MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 70 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±1 V to 6 V
Max Switch Time (Ton,Toff): 18ns, 29ns
Channel Capacitance(CS off, CD off): 1pF, 5pF
Max Leakage Current (IS off): 100nA
QUAD 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDIP16, PLASTIC, DIP-16 Product overview: M74HC4316B1R from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4316B1R can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 70Ohm 16-PDIP
IC SWITCH QUAD 1X1 16DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 497-1860-5-ND | 073034-M74HC4316B1R | 747-M74HC4316B1R | M74HC4316B1R | M74HC4316B1R |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4316B1R | Quad DIP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Supply Voltage (VS) | 1 to 12 volts | 2 to 12 volts | 1 to ? volts | ||
| Ron | 70 ohms | 70 ohms | 5 ohms | ||
| Bandwidth | 43 MHz | 43 MHz | 43 MHz | 43 MHz | |
| tON | 18 ns |