Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074421-M74HC423B1R
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 16
High Level Output Current: -5.2 mA
Low Level Output Current: 5.2 mA
Quiescent Current: 4 µA
Propagation Delay: 36 ns
Categories: OEM Parts(M-N)
Case / Package: PDIP
Alternative Parts (Cross-Reference): CD74HC423E;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 160 mW
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: Multivibrator
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1074421-M74HC423B1R |
| Product Name | OEM Parts - OEM Parts (M - N) - M74HC423B1R |