STMicroelectronics Logic - Logic - Shift Registers - M74HC4094YTTR M74HC4094YTTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880789-M74HC4094YTTR Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC4094 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14395-1, -497-14395-2, -497-14395-6, 497-14395-6, 497-14395-1, 497-14395-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880789-M74HC4094YTTR Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC4094 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14395-1, -497-14395-2, -497-14395-6, 497-14395-6, 497-14395-1, 497-14395-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - M74HC4094YTTR - 880789-M74HC4094YTTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M74HC4094YTTR
880789-M74HC4094YTTR
Logic - Logic - Shift Registers - M74HC4094YTTR 880789-M74HC4094YTTR
Manufacturer: STMicroelectronics Win Source Part Number: 880789-M74HC4094YTTR Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC4094 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14395-1, -497-14395-2, -497-14395-6, 497-14395-6, 497-14395-1, 497-14395-2

Manufacturer: STMicroelectronics
Win Source Part Number: 880789-M74HC4094YTTR
Series: Automotive, AEC-Q100, 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC4094
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-14395-1, -497-14395-2, -497-14395-6, 497-14395-6, 497-14395-1, 497-14395-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 880789-M74HC4094YTTR
Product Name Logic - Logic - Shift Registers - M74HC4094YTTR
Package Type SSOP; Other; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Special Purpose - ADM8830ACP-REEL7 - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-VFQFN Exposed Pad, CSP
View Details
Voltage Regulators - 1900237 - RS Components, Ltd.
Specs
Regulator Category Charge pump
Package Type Other; Qsop
IQ 1.00E-3 amps
View Details
Motor Drivers, Controllers - A4984SESTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
IOUT 2 amps
View Details
Gate Drivers - 2EDL23N06PJXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details