STMicroelectronics Integrated Circuits (ICs) - Logic - Shift Registers M74HC4094YRM13TR

Description
Win Source Part Number: 1074405-M74HC4094YRM 13TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: Automotive, AEC-Q100, 74HC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN74HCS594DR; 74HC595S16-13; M74HC595YRM13TR; 74HC166D,653; 74HC594D,118; 74HC594S16-13; 74LV165AD,118; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-14394-2,497-143 94-6-ND,497-M74HC409 4YRM13DKR,497-14394- 6,-497-14394-6,497-1 4394-2-ND,497-14394- 1-ND,497-14394-2,497 -M74HC4094YRM13TR,49 7-14394-1,497-M74HC4 094YRM13CT,-497-1439 4-1 Base Product Number: 74HC4094
Request a Quote Datasheet
Description
Win Source Part Number: 1074405-M74HC4094YRM 13TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: Automotive, AEC-Q100, 74HC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN74HCS594DR; 74HC595S16-13; M74HC595YRM13TR; 74HC166D,653; 74HC594D,118; 74HC594S16-13; 74LV165AD,118; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-14394-2,497-143 94-6-ND,497-M74HC409 4YRM13DKR,497-14394- 6,-497-14394-6,497-1 4394-2-ND,497-14394- 1-ND,497-14394-2,497 -M74HC4094YRM13TR,49 7-14394-1,497-M74HC4 094YRM13CT,-497-1439 4-1 Base Product Number: 74HC4094
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1074405-M74HC4094YRM13TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1074405-M74HC4094YRM13TR
Integrated Circuits (ICs) - Logic - Shift Registers 1074405-M74HC4094YRM13TR
Win Source Part Number: 1074405-M74HC4094YRM 13TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: Automotive, AEC-Q100, 74HC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN74HCS594DR; 74HC595S16-13; M74HC595YRM13TR; 74HC166D,653; 74HC594D,118; 74HC594S16-13; 74LV165AD,118; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-14394-2,497-143 94-6-ND,497-M74HC409 4YRM13DKR,497-14394- 6,-497-14394-6,497-1 4394-2-ND,497-14394- 1-ND,497-14394-2,497 -M74HC4094YRM13TR,49 7-14394-1,497-M74HC4 094YRM13CT,-497-1439 4-1 Base Product Number: 74HC4094

Win Source Part Number: 1074405-M74HC4094YRM13TR
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: Automotive, AEC-Q100, 74HC
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SN74HCS594DR; 74HC595S16-13; M74HC595YRM13TR; 74HC166D,653; 74HC594D,118; 74HC594S16-13; 74LV165AD,118;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-14394-2,497-14394-6-ND,497-M74HC4094YRM13DKR,497-14394-6,-497-14394-6,497-14394-2-ND,497-14394-1-ND,497-14394-2,497-M74HC4094YRM13TR,497-14394-1,497-M74HC4094YRM13CT,-497-14394-1
Base Product Number: 74HC4094

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1074405-M74HC4094YRM13TR
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Output Voltage Type Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Current Regulation/Management - AD8213YRMZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Current Regulation/Management
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1922636P - RS Components, Ltd.
Specs
Package Type DIP; Other; PDIP
IQ 1.50E-5 amps
View Details
Motor Drivers, Controllers - A3950SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - 7703405UA - 1032009-7703405UA - Win Source Electronics
Specs
Regulator Category Linear
View Details
2 suppliers