Manufacturer: STMicroelectronics
Win Source Part Number: 107413-M74HC4094RM13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Family Name: M74HC4094
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): TC74HC4094AFN(F,M); TC74HC4094AFN-ELP; TC74HC4094AFN(ELPM;
Introduction Date: August 16, 1995
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 16-SO
Shift Shift Register 1 Element 8 Bit 16-SO
IC REGISTER 8BIT SIPO 16-SOIC
IC REGISTER 8BIT SIPO 16-SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 107413-M74HC4094RM13TR | 497-1857-2-ND | M74HC4094RM13TR | M74HC4094RM13TR | M74HC4094RM13TR |
| Product Name | Logic - Logic - Shift Registers - M74HC4094RM13TR | Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | ||
| Package Type | Other; 16-SO | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Number of units in IC | 1 |