STMicroelectronics, Inc. Logic - Logic - Shift Registers - M74HC4094B1R M74HC4094B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 041327-M74HC4094B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Family Name: M74HC4094 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): TC74HC4094AP(F); TC74HC4094AP(M); TC74HC4094AP; TC74HC4094AP(F,M); Introduction Date: August 16, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 041327-M74HC4094B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Family Name: M74HC4094 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): TC74HC4094AP(F); TC74HC4094AP(M); TC74HC4094AP; TC74HC4094AP(F,M); Introduction Date: August 16, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - M74HC4094B1R - 041327-M74HC4094B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M74HC4094B1R
041327-M74HC4094B1R
Logic - Logic - Shift Registers - M74HC4094B1R 041327-M74HC4094B1R
Manufacturer: STMicroelectronics Win Source Part Number: 041327-M74HC4094B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Family Name: M74HC4094 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): TC74HC4094AP(F); TC74HC4094AP(M); TC74HC4094AP; TC74HC4094AP(F,M); Introduction Date: August 16, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 041327-M74HC4094B1R
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Family Name: M74HC4094
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): TC74HC4094AP(F); TC74HC4094AP(M); TC74HC4094AP; TC74HC4094AP(F,M);
Introduction Date: August 16, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 497-2985-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-2985-5-ND
Shift Registers 497-2985-5-ND
Shift Shift Register 1 Element 8 Bit 16-DIP

Shift Shift Register 1 Element 8 Bit 16-DIP

Buy Now Datasheet
Shift Registers - M74HC4094B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M74HC4094B1R
Shift Registers M74HC4094B1R
Shift Shift Register 1 Element 8 Bit 16-DIP

Shift Shift Register 1 Element 8 Bit 16-DIP

Buy Now Datasheet
Shift Registers - M74HC4094B1R - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
M74HC4094B1R
Shift Registers M74HC4094B1R
IC SHIFT REGISTER 8BIT 16DIP

IC SHIFT REGISTER 8BIT 16DIP

Supplier's Site Datasheet
IC SHIFT REGISTER 8BIT 16DIP - 761-M74HC4094B1R - Utmel Electronic Limited
Hong Kong, China
IC SHIFT REGISTER 8BIT 16DIP
761-M74HC4094B1R
IC SHIFT REGISTER 8BIT 16DIP 761-M74HC4094B1R
IC SHIFT REGISTER 8BIT 16DIP

IC SHIFT REGISTER 8BIT 16DIP

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - M74HC4094B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M74HC4094B1R
Integrated Circuits (ICs) - Logic - Shift Registers M74HC4094B1R
IC SHIFT REGISTER 8BIT 16DIP

IC SHIFT REGISTER 8BIT 16DIP

Supplier's Site
Logic - Shift Registers - M74HC4094B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
M74HC4094B1R
Logic - Shift Registers M74HC4094B1R
IC SHIFT REGISTER 8BIT 16DIP

IC SHIFT REGISTER 8BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 041327-M74HC4094B1R 497-2985-5-ND M74HC4094B1R M74HC4094B1R 761-M74HC4094B1R M74HC4094B1R M74HC4094B1R
Product Name Logic - Logic - Shift Registers - M74HC4094B1R Shift Registers Shift Registers Shift Registers IC SHIFT REGISTER 8BIT 16DIP Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V ~ 6V 4.5V
Output Characteristics Tri-State 3-State 3-State; Tri-State Tri-State
Package Type DIP; Other; 16-DIP DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm) DIP; Other; 16-DIP (0.300", 7.62mm) DIP; Other; 16-DIP (0.300, 7.62mm)
Number of units in IC 1 1
Number of Bits (Stages) 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74FCT163374APVG - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Shift Registers - 74AHCT594DB,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
2 suppliers
Shift Registers - 100341WFQMLV - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.2V ~ 5.7V
Output Characteristics Push-Pull
View Details
2 suppliers