NOR/OR Gate Configurable 1 Circuit 8 Input 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 806527-M74HC4078RM13
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Logic Type: NOR/OR Gate
Number of Inputs: 8
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 5.2mA, 5.2mA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-SO
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Part Number Series: M74HC407
8-Input OR/NOR Gate IC, 74HC Series, SOP-14, CMOS Product overview: M74HC4078RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-M74HC4078RM13TR can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 1 Circuit 8 Input 14-SO
DISCONTINUED BY MANUFACTURER, OR/NOR GATE, HC/UH SERIES, 1-FUNC, 8-INPUT, CMOS, SOP-14. FREE 2 YEAR RADWELL WARRANTY
IC GATE NOR/OR 8-INPUT 14-SOIC
IC GATE NOR/OR 8-INPUT 14-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-6461-2-ND | 806527-M74HC4078RM13TR | 770-M74HC4078RM13TR | M74HC4078RM13TR | 49042658 | M74HC4078RM13TR | M74HC4078RM13TR |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - M74HC4078RM13TR | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR; NOR GATE, OR GATE, Mux | OR; NOR; NOR/OR Gate | OR | NOT; NOR | OR; NOR |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 6V | 2V ~ 6V | |||
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended | |||
| Inputs | 8 | 8 | 8 | 8 | 8 | ||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |